EN
  • EN
  • DE

SCL-1-DPNO-6VDC

Part No SCL-1-DPNO-6VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091870-SCL-1-DPNO-6VDC
Categories OEM Parts( S )
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCL-1-DPNO-6VDC CAD Model

Description

The SCL-1-DPNO-6VDC is a miniature industrial relay manufactured by Song Chuan Precision Company. Similar to other relays in the SCL series, this specific model is designed for a variety of applications where reliable switching is required in a compact format. The key difference from the SCL-1-DPNO-C1-24VDC is that this relay operates with a 6VDC coil voltage, making it suitable for different control circuit environments.

Applications:

      
  • Low-voltage control circuits: Interface with microcontrollers, sensors, and other low-voltage devices.
  •   
  • Battery-powered equipment: Suitable for use in portable devices and systems.
  •   
  • Consumer electronics: Integration into appliances, toys, and other consumer products.
  •   
  • Automotive applications: Switching low-voltage circuits in vehicles.
  •   
  • Telecommunications equipment: Control of switching and signaling functions.

Features:

      
  • DPNO contact configuration: Provides two independent normally open contacts for versatile switching options.
  •   
  • 6VDC coil voltage: Designed for compatibility with low-voltage control systems.
  •   
  • Miniature size: Allows for high-density mounting in compact equipment.
  •   
  • High switching capacity: Handles significant current and voltage loads within its specified ratings.
  •   
  • Long life expectancy: Provides reliable performance over an extended period.

Benefits:

      
  • Direct microcontroller interface: Can be driven directly by many microcontroller outputs.
  •   
  • Reduced power consumption: Efficient coil design minimizes energy usage in low-voltage applications.
  •   
  • Increased system reliability: Robust construction ensures consistent performance.
  •   
  • Space savings: Miniature size allows for more compact equipment designs.
  •   
  • Cost-effective solution: Provides a balance of performance and affordability in low-voltage systems.

The SCL-1-DPNO-6VDC relay is often found in applications where a 6VDC control signal is readily available. It provides a reliable and efficient way to switch higher voltage or current loads from a low-voltage control source. As always, it is important to consult the manufacturer's datasheet for precise specifications, including coil current, contact ratings, and operating temperature, to ensure it meets the requirements of the specific application.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Shikues
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess