Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443398-SSDSCKHB080G4M1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSCKHB080G4M1 CAD Model

Description

The SSDSCKHB080G4M1 by Solidigm/Intel Bulk is an 80GB SSD featuring the M.2-2280 form factor and leveraging a SATA 6Gb/s interface with 20nm MLC technology. This SSD is designed for bulk purchase, catering to enterprises and system integrators who require dependable, high-performance storage solutions in large quantities. It offers the perfect blend of performance, reliability, and value, making it suitable for a wide range of applications, from office computers to high-end workstations. With its fast data transfer speeds, systems equipped with the SSDSCKHB080G4M1 experience quick boot times and instantaneous application loading, enhancing productivity and user experience. Its durability and efficient power consumption make it an ideal choice for businesses looking to upgrade their IT infrastructure with a cost-effective yet powerful storage solution.

You May Also Be Interested in

Samsung
4TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S4T0BW
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Solidigm
3.84TB SSD 2.5" U.2 D7-P5520 PCIe4x4
Need more? Email Us
ECAD model for SSDPF2KX038T11Z
Kingston
2TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/2000G
Kingston
SSD 7.68TB U.2 MOD TLC NVME PCIE
Need more? Email Us
ECAD model for SEDC3000ME/7T6
Crucial
1TB SSD M.2-2280 P310 PCIe4x4 NVMe
Need more? Email Us
ECAD model for CT1000P310SSD8
Samsung
8TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP8T0CW
Samsung
2TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S2T0BW
Samsung
15.36TB SSD 2.5" U.2 PM9D3a PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZWL615THBLF-00AW7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention