EN
  • EN
  • DE

SSDPF2KE064T11Z

Part No SSDPF2KE064T11Z
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 6.4TB SSD 2.5" U.2 D7-P5620 PCIe4x4 NVMe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solidigm
Category Solid State Drives - SSD
Series P5620
Memory Size 6.4 TB
Product PCIe SSDs
Form Factor U.2
Configuration 3D TLC
Interface Type NVMe, PCIe Gen4x4
Brand Solidigm
Packaging Bulk
Ultra Librarian 3D Model Ultra Librarian SSDPF2KE064T11Z CAD Model

Description

Solid State Drives - SSD Solidigm D7-P5620 SERIES (6.4TB, 2.5in PCIe 4.0 x4, 3D4, TLC) Generic Single Pack

You May Also Be Interested in

Micron Technology Inc.
525GB SSD 2.5" SATA MX300
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us
Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Toshiba Semiconductor and Storage
960GB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Micron Technology Inc.
3.2TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Samsung
7.68TB SSD 2.5" U.2 PM1733 PCIe4x4/DPx2 SED
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" 320 3Gb/s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess