Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442763-SSDSC2KB038T7
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2KB038T7 CAD Model

Description

The SSDSC2KB038T7 is a solid-state drive (SSD) from Solidigm/Intel Bulk, offering a substantial storage capacity of 3.84TB. This SSD utilizes a 2.5-inch form factor, making it compatible with a broad range of computing devices, including desktops, laptops, and certain enterprise-grade storage solutions. It connects via the SATA interface, supporting 6 gigabits per second (Gb/s) data transfer speeds. The DC S4500 series emphasizes enduring reliability and energy efficiency, making it suitable for data centers and continuous operation environments. Furthermore, it uses Triple-Level Cell (TLC) 3D NAND technology, which provides a good balance between cost, performance, and durability. This SSD is an excellent choice for businesses and IT professionals looking for high-capacity storage solutions that can handle extensive data workloads with reliability and stability.

You May Also Be Interested in

Kingston
3.84TB SSD 2.5" U.2 DC3000ME PCIe5x4 NVMe
Need more? Email Us
ECAD model for SEDC3000ME/3T8
Samsung
1TB SSD M.2-2280 PM9E1 PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZVLC1T0HFLU-00B07
Crucial
1TB SSD M.2-2280 P310 PCIe4x4 NVMe
Need more? Email Us
ECAD model for CT1000P310SSD8
Solidigm
7.68TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB076TZ1Z
Western Digital
1TB SSD M.2-2280 Blue SN5100 PCI4
Need more? Email Us
ECAD model for WDS100T5B0E
Samsung
3.84TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL63T8HFLT-00AW7
Samsung
1TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S1T0BW
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Samsung
2TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S2T0BW

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention