EN
  • EN
  • DE

1N3993A

Part No 1N3993A
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 10W DO4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 500 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Base Product Number 1N3993
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539004-1N3993A
Ultra Librarian 3D Model Ultra Librarian 1N3993A CAD Model

Description

The 539004-1N3993A is a single zener diode with a voltage rating of 3.9V and a power rating of 10W.

  • Voltage Rating: 3.9V
  • Power Rating: 10W
  • Forward Voltage Drop: 1.5V @ 2A
  • Reverse Leakage Current: 100µA @ 500mV
  • Impedance: 2 Ohms
  • Mounting: Stud mount
  • Operating Temperature: -65°C to 175°C
  • Package: 10 pcs

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess