EN
  • EN
  • DE

BZY91C33

Part No BZY91C33
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description DO5 100 WATT ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series BZY91
Package Box
Product Status Active
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±6.06%
Power - Max 100 W
Impedance (Max) (Zzt) 1.2 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378057-BZY91C33
Ultra Librarian 3D Model Ultra Librarian BZY91C33 CAD Model

Description

The BZY91C33 is a single Zener diode manufactured by Solid State Inc. It belongs to the BZY91 series and is designed for stud mount installation.

  • Package: Sturdy and durable DO-5 stud package
  • Zener Voltage: 33V - providing precise voltage regulation
  • Power Rating: 100W - can handle high-power applications
  • Forward Voltage Drop: 1.5V @ 10A - minimizing power loss
  • Reverse Leakage Current: 1µA @ 10V - ensuring efficient operation
  • Impedance: 1.2 ohms - offers stable and reliable performance
  • Applications: Used in power supplies, voltage regulators, or surge protection circuits
  • Component: A dependable component for critical applications

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess