EN
  • EN
  • DE

SFD100-C06

Part No SFD100-C06
Manufacturer SMC Diode Solutions
Catalog OEM Parts ( S )
Description Filter; clean air; resin body; 100L/min; 6mm conn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092638-SFD100-C06
Categories OEM Parts( S )
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFD100-C06 CAD Model

Description

The SFD100-C06 is a fast recovery diode manufactured by SMC Diode Solutions. It is designed for applications requiring efficient rectification and fast switching speeds. This diode offers a combination of low forward voltage drop and fast reverse recovery time.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes in SMPS circuits to convert AC to DC with high efficiency.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Inverters: Utilized in inverter circuits for efficient rectification and switching.
  • Motor Control: Used in motor control circuits for regenerative braking and voltage clamping.

Features

  • Fast Recovery Time: Offers a fast reverse recovery time (trr) for efficient switching.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Voltage Rating: Provides a high reverse voltage rating (Vr) for reliable operation.
  • Low Leakage Current: Minimizes leakage current, improving overall efficiency.
  • Surface Mount Package: Designed for automated assembly using surface mount technology.

Benefits

  • Improved Efficiency: Reduces power losses and improves the overall efficiency of power circuits.
  • Reduced Switching Losses: Minimizes switching losses due to the fast recovery time.
  • Enhanced Reliability: Offers robust performance and long-term reliability.
  • Simplified Design: Easy to integrate with minimal external components.
  • Compact Size: Small form factor allows for integration into space-constrained designs.

Additional Details

The SFD100-C06 is typically packaged in a surface-mount package such as a DO-214AC (SMA). It requires proper thermal management to ensure reliable operation at high currents. Consult the SMC Diode Solutions datasheet for detailed electrical specifications, application notes, and recommended soldering profiles.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess