EN
  • EN
  • DE

SN74CBT16244DL

Part No SN74CBT16244DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 48SSOP / Bus Switch 4 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315606-SN74CBT16244DL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16244DL CAD Model

Description

Overview of SN74CBT16244DL

The SN74CBT16244DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the CBT (Crossbar Switch Technology) family, which is known for its high-speed bus switch devices. The SN74CBT16244DL provides 16 bits of high-speed TTL-compatible bus switching in a low-profile, surface-mount package.

Key Features

  • 16-Bit Bus Switch: The device features a 16-bit bus switch with a 5-ohm switch connection between two ports.
  • Low On-State Resistance: The switch connection presents a minimal propagation delay and has a low ON-state resistance.
  • Bus Hold on Data Inputs: It includes a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • High-Speed Operation: The SN74CBT16244DL is capable of high-speed operation, with a typical switch enable time of 4 ns and disable time of 3 ns.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 4.5V to 5.5V, making it suitable for various applications.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, ensuring robust performance in complex circuits.

Applications

The SN74CBT16244DL is versatile and can be used in a broad range of applications, including:

  • Bus isolation
  • Signal gating
  • Backplane driving
  • Hot board insertion
  • Power management
  • Logic signal switching

Quality and Reliability

As with all Texas Instruments products, the SN74CBT16244DL is built to high standards of quality and reliability. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is supplied in a 48-pin SSOP (Shrink Small-Outline Package) that is both space-saving and convenient for automated assembly processes.

Conclusion

Whether you're designing a complex digital system or looking for a reliable switch for your existing application, the SN74CBT16244DL from Texas Instruments offers the performance, quality, and versatility needed to meet your requirements. Its high-speed operation, robust latch-up performance, and bus hold feature make it an excellent choice for designers seeking a superior bus switch solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess