EN
  • EN
  • DE

MPSA42 PBFREE

Part No MPSA42 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (M - N)
Description MPSA42 Series 300 V 500 mA NPN Through Hole Silicon Transistor - TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541210080
Win Source Part Number 1080178-MPSA42 PBFREE
Categories OEM Parts(M-N)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPSA42 PBFREE CAD Model

Description

The MPSA42 PBFREE is a high-voltage NPN transistor manufactured by Central Semiconductor Corp. It's specifically designed for high-voltage switching and amplification applications. The 'PBFREE' designation indicates that this component is lead-free, complying with RoHS standards for environmental safety.

Applications

  • High-voltage switching circuits
  • Linear amplifiers
  • High-voltage inverters
  • CRT displays
  • Telecom applications

Features

  • High Collector-Emitter Voltage (VCEO): Typically rated at 300V.
  • High Current Gain (hFE): Provides significant amplification of input signals.
  • Low Collector Cutoff Current (ICBO): Minimizes leakage current in the off state.
  • Lead-Free Finish: Compliant with RoHS standards.
  • NPN Transistor: Standard NPN configuration for versatile circuit designs.

Benefits

  • Reliable High-Voltage Operation: Suitable for applications requiring stable performance under high-voltage conditions.
  • Efficient Amplification: High current gain allows for efficient amplification of weak signals.
  • Environmentally Friendly: Lead-free construction reduces environmental impact.
  • Versatile Application: Can be used in a wide range of high-voltage switching and amplification circuits.
  • Reduced Leakage: Low collector cutoff current improves circuit efficiency and reduces power consumption.

Specifications

The MPSA42 PBFREE typically features a VCEO of 300V, a collector current (IC) of 500mA, and a power dissipation of 625mW. Its DC current gain (hFE) usually ranges from 40 to 80 at a collector current of 1mA. The operating and storage junction temperature range is typically -65°C to +150°C. Please refer to the official datasheet from Central Semiconductor Corp for precise specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess