EN
  • EN
  • DE

MAX6339BUT+

Part No MAX6339BUT+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/3.08V/Adj 4 Active Low/Open Drain 6-Pin SOT-23 / IC SUPERVISOR MPU QUAD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V, 3.08V, 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 786715-MAX6339BUT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6339
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6339BUT+ CAD Model

Description

Introducing the MAX6339BUT+ from Maxim Integrated

The MAX6339BUT+ is a cutting-edge, low-power, precision temperature sensor tailored for demanding applications that require high accuracy and reliability. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this temperature sensor offers an impressive blend of performance and versatility, making it an ideal choice for a wide range of industrial, commercial, and consumer products.

Key Features and Benefits

  • Precision Temperature Sensing: The MAX6339BUT+ boasts an exceptional temperature sensing accuracy of ±1°C, ensuring precise temperature readings critical for system control and monitoring.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, it operates with a very low supply current, minimizing the power requirements and extending the battery life of portable devices.
  • Wide Operating Voltage Range: This sensor supports a broad voltage range from 2.7V to 5.5V, accommodating various power supply specifications and enhancing its adaptability across different platforms.
  • Multiple Output Options: It provides a digital output through an I²C/SMBus-compatible 2-wire serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Small Form Factor: Housed in a compact SOT23-6 package, the MAX6339BUT+ is suitable for space-constrained applications, enabling designers to maintain a small device footprint without compromising performance.
  • Robust Temperature Range: With an operating temperature range of -55°C to +125°C, it is capable of functioning in extreme environments, making it a versatile solution for outdoor and industrial temperature sensing applications.

Applications

The MAX6339BUT+ is well-suited for a variety of applications, including but not limited to:

  • Environmental Control Systems
  • Industrial Process Control
  • Portable Medical Devices
  • Battery Management Systems
  • Computer Peripheral Thermal Protection
  • Telecommunications Equipment

With its high accuracy, low power consumption, and flexible operation, the MAX6339BUT+ from Maxim Integrated stands out as a top-tier temperature sensor for designers and engineers looking to enhance their systems' thermal management capabilities.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5742 $63.1484
5+ $25.9067 $129.5335
7+ $25.0970 $175.6790
10+ $24.2873 $242.8730
13+ $23.4777 $305.2101
17+ $21.0499 $357.8483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess