EN
  • EN
  • DE

P31812-05A

Part No P31812-05A
Manufacturer SMC Diode Solutions
Catalog OEM Parts (O - R)
Description Smc Zm Vacuum System Needle Valve Assy, Nzm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973912-P31812-05A
Categories OEM Parts(O-R)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P31812-05A CAD Model

Description

The P31812-05A is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode provides fast response times and high surge current capability.

Applications:

  • ESD Protection: Protecting electronic circuits from electrostatic discharge.
  • Lightning Surge Protection: Protecting equipment from lightning-induced voltage surges.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Automotive Electronics: Protecting automotive systems from transient voltages.
  • Industrial Equipment: Protecting industrial control systems from voltage surges.

Features:

  • TVS Diode: Provides fast and effective transient voltage suppression.
  • Unidirectional Configuration: Suppresses positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across protected components.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits:

  • Protection from Voltage Transients: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Easy Assembly: SMT design simplifies automated assembly processes.

Additional Details:

The P31812-05A TVS diode has a specified standoff voltage, breakdown voltage, clamping voltage, and surge current rating. The operating temperature range and storage temperature range are important considerations for ensuring reliable operation. The datasheet provides detailed information on the electrical characteristics and thermal performance of the diode. It is designed to meet industry-standard safety and regulatory requirements. Proper PCB layout is essential for optimizing the effectiveness of the TVS diode.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess