EN
  • EN
  • DE

MGPL32-25Z

Part No MGPL32-25Z
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description MGPL-Z, Standard Guided Cylinder, Ball Bushing Bearing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984428-MGPL32-25Z
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPL32-25Z CAD Model

Description

The MGPL32-25Z is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications:

  • Power Supplies: Protection against voltage surges and transients.
  • Data Lines: Protecting data communication lines from ESD events.
  • Industrial Equipment: Safeguarding sensitive circuits in industrial environments.
  • Automotive Electronics: Protecting automotive systems from voltage transients.

Features:

  • High Surge Capability: Designed to withstand high surge currents.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Clamping Voltage: Minimizes the voltage applied to protected components.
  • Low Leakage Current: Reduces power consumption in standby mode.
  • Unidirectional Protection: Provides protection against positive voltage transients.

Benefits:

  • Enhanced Protection: Protects sensitive electronics from damage due to voltage transients.
  • Improved Reliability: Increases the reliability of electronic systems by preventing damage from surges.
  • Reduced Downtime: Minimizes downtime caused by transient-related failures.
  • Cost Savings: Reduces repair and replacement costs by protecting valuable components.

Additional Details:

The MGPL32-25Z has a standoff voltage of 25V. It is available in a DO-214AC (SMA) package. The operating temperature range is typically -55°C to +150°C. Refer to the SMC Diode Solutions datasheet for detailed electrical characteristics, including peak pulse power, clamping voltage, and surge current ratings.

You May Also Be Interested in

Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess