EN
  • EN
  • DE

AD8652ARMZ

Part No AD8652ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 50MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 41 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 1pA
Voltage - Input Offset 90μV
Operating Supply Current 17.5mA
Channel Output Current 40mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077290-AD8652ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8652ARMZ CAD Model

Description

Product Overview: AD8652ARMZ

The AD8652ARMZ is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low noise and low input bias currents with high speed and wide bandwidth. This dual operational amplifier is a top choice for professionals seeking components that deliver accuracy and reliability for sensitive applications.

Key Features

  • Precision Performance: The AD8652ARMZ boasts ultra-low offset voltage and drift, ensuring precision in measurements and signal processing.
  • Low Noise: With its low voltage noise density, this op-amp minimizes additional signal distortion, making it ideal for audio and instrumentation applications.
  • High-Speed Operation: It features a high slew rate and wide bandwidth, which enable the op-amp to handle high-speed signals without significant loss of fidelity.
  • Stable Over Temperature: The device maintains its performance characteristics across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Low Power Consumption: Despite its high performance, the AD8652ARMZ is designed for low power operation, helping to conserve energy in battery-powered devices.
  • Dual Amplifier Design: The dual op-amp configuration allows for compact circuit designs, saving space on PCBs without compromising on performance.

Applications

The AD8652ARMZ is suited for a wide range of applications, including:

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Medical devices
  • Professional microphones

Product Specifications

Encased in a compact MSOP package, the AD8652ARMZ has a supply voltage range of 5 V to 16 V and can operate at temperatures ranging from -40°C to +125°C. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply applications or when interfacing with ADCs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8652ARMZ is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

Whether you're designing professional audio equipment, precision sensors, or any system requiring a high-fidelity signal chain, the AD8652ARMZ from Analog Devices Inc. is an excellent choice for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1952 $57.3664
15+ $6.7243 $100.8645
24+ $6.5141 $156.3384
32+ $6.3040 $201.7280
42+ $6.0939 $255.9438
55+ $5.4635 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess