The SN74LV14APWRE4 is a high-performance, hex inverter produced by Texas Instruments, designed to deliver robust signal conditioning with Schmitt-trigger inputs. This device is an integral component for a wide range of digital electronics, offering enhanced signal integrity in noisy environments.
Key Features
- Logic Type: Inverter with Schmitt-Trigger inputs
- Number of Circuits: 6
- Supply Voltage Range: 2V to 5.5V, suitable for various low-voltage applications
- Output Current: High drive capability with ±8 mA at 5V
- Propagation Delay Time: Fast switching with delays as low as 6.5ns at 5V
- Operating Temperature: Designed for a wide range of operating temperatures from -40°C to 85°C
- Mounting Type: Surface mount technology compatible with TSSOP package
- RoHS: Complies with RoHS standards, ensuring environmental sustainability
Applications
The SN74LV14APWRE4 is versatile and can be used in various applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch removal on digital lines
- Logic level conversion
- High-speed digital systems
Product Advantages
With its Schmitt-trigger action, the SN74LV14APWRE4 provides a higher noise threshold and better jitter control, which is crucial for applications requiring stable logic transitions. The device also supports a wide range of supply voltages, making it suitable for interfacing with both 5V and lower voltage systems. Its low power consumption and high-speed operation make it an excellent choice for battery-operated and portable devices.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LV14APWRE4 is no exception, with rigorous testing and quality control measures ensuring that this product meets the highest standards and provides reliable performance in even the most demanding applications.
Whether you're designing a new system or upgrading an existing one, the SN74LV14APWRE4 from Texas Instruments is a smart choice for ensuring robust digital signal processing.