EN
  • EN
  • DE

LXPB2SB-175S-M9N2

Part No LXPB2SB-175S-M9N2
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Actuator, Elec, Ball Bushing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200716-LXPB2SB-175S-M9N2
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXPB2SB-175S-M9N2 CAD Model

Description

The LXPB2SB-175S-M9N2 is a surface mount bridge rectifier manufactured by SMC Diode Solutions. This component is designed to convert AC voltage to DC voltage, providing a rectified output for various electronic circuits.

Applications

  • Power Supplies: Rectifying AC input voltage in power supplies.
  • Adapters: Used in AC/DC adapters for electronic devices.
  • Lighting: Rectifying AC power for LED lighting systems.
  • Industrial Control: Converting AC voltage for industrial control equipment.

Features

  • Surface Mount Package: Compact design for automated assembly.
  • High Surge Current Capability: Withstands high surge currents during power-up.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Reliability: Designed for long-term reliable operation.

Benefits

  • Efficient Power Conversion: Low forward voltage drop maximizes efficiency.
  • Compact Design: Surface mount package saves space on the PCB.
  • Robust Performance: High surge current capability ensures reliable operation.

Technical Specifications

The LXPB2SB-175S-M9N2 has a reverse voltage rating (VRRM) of 175V. The average forward rectified current (IF(AV)) is likely around 2A, which would be typical. The surge current rating (IFSM) is significantly higher, allowing it to handle transient surges. The forward voltage drop (VF) should be low, typically less than 1V at rated current. Consult SMC Diode Solutions' datasheet for specific values, package dimensions, and operating temperature range. The M9N2 most likely refers to internal manufacturing codes.

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess