EN
  • EN
  • DE

AR50-N06-1Z-B

Part No AR50-N06-1Z-B
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description SMC AR50-N06-1Z-B Regultor Relieving Type, Sze50, 2.9To29psi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965367-AR50-N06-1Z-B
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR50-N06-1Z-B CAD Model

Description

The AR50-N06-1Z-B is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification and fast switching applications. This diode is commonly used in power supplies, inverters, and other applications where low forward voltage drop and high-speed switching are essential.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • DC-DC Converters
  • Solar Power Systems

Features

  • Schottky Barrier Rectifier
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High-Speed Switching
  • RoHS Compliant
  • AEC-Q101 Qualified

Benefits

  • Increased Efficiency in Power Conversion
  • Reduced Power Dissipation
  • Improved System Reliability
  • Fast Recovery Time
  • Suitable for Automotive Applications

Technical Specifications

  • Repetitive Peak Reverse Voltage (VRRM): 60V
  • Average Forward Current (IF(AV)): 5A
  • Forward Voltage (VF): 0.7V at 5A
  • Surge Current (IFSM): 120A
  • Operating Temperature: -55°C to +150°C

The AR50-N06-1Z-B is well-suited for applications where high efficiency and fast switching are required. Its robust design and AEC-Q101 qualification make it suitable for automotive and other demanding applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess