The AMR3100-N02 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is commonly used in industrial equipment to ensure the reliability and longevity of electronic circuits.
Applications:
- Industrial control systems
- Power supplies
- Communication equipment
- Motor control circuits
- Automotive electronics
Features:
- High surge capability
- Fast response time
- Low clamping voltage
- Excellent clamping capability
- Compact package size
- RoHS compliant
Benefits:
- Protects sensitive electronic components from voltage transients
- Improves the reliability of electronic systems
- Reduces downtime due to component failure
- Extends the lifespan of electronic equipment
- Cost-effective surge protection solution
Technical Specifications:
The AMR3100-N02 features a peak pulse power dissipation rating of 3000W. The reverse standoff voltage is typically 24V, and the breakdown voltage ranges from 26.7V to 29.5V. The clamping voltage is typically 43.5V at a peak pulse current of 69A. It's packaged in a DO-214AA (SMB) package, making it suitable for surface mount assembly. The operating temperature range is typically -55°C to +150°C. This TVS diode offers excellent surge absorption capability with low incremental surge resistance. Its low profile package allows it to be used in space-constrained applications. The forward voltage drop is kept to a minimum to improve performance and efficiency. The device meets industry standards for ESD protection, ensuring compliance and compatibility across various applications.
Proper application requires careful consideration of the transient voltage characteristics and circuit impedance. The AMR3100-N02 is ideal for protecting I/O interfaces, power lines, and data lines from overvoltage events, ultimately ensuring the robustness and integrity of the protected system. It is also suitable for use in automotive electronics, providing protection against load dump and other transient events.