EN
  • EN
  • DE

GPFC250-15G

Part No GPFC250-15G
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 15V 180W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GPFC250
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 15V
Current - Output (Max) 12A
Power (Watts) 180W (250W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 4kV (4000V)
Efficiency 80%
Operating Temperature Range 0°C ~ 50°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 8.00" L x 5.00" W x 1.75" H (203.2mm x 127.0mm x 44.5mm)
Minimum Load Required No
Approvals CE, cURus, TUV
Power (Watts) - Max 180W (250W Forced Air)
Win Source Part Number 102015-GPFC250-15G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GPFC250-15G CAD Model

Description

The GPFC250-15G is an AC DC converter manufactured by SL Power Electronics Manufacture of Condor/Ault Brands. It belongs to the family of power supplies - external/internal (off-board) and the series of GPFC250. This open-frame type converter has a chassis mount style and operates at a temperature range of 0°C to 50°C (with derating). It has adjustable output, PFC, remote on/off, remote sense, standby output, and universal input features. The GPFC250-15G is CE, cURus, and TUV approved. It has a size/dimension of 8.00" L x 5.00" W x 1.75" H (203.2mm x 127.0mm x 44.5mm) and is ideal for use in ITE (commercial) applications. It has a maximum power output of 180W (250W forced air) and a current output of 12A. For more information, please contact us.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 300W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 31W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 300W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 5V +/-12V 25W / Open Frame AC DC Converters 3 Output 5V 12V -12V 85 ~ 264 VAC, 110 ~ 370 VDC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 48V 250W / Open Frame AC DC Converters 1 Output 48V 80 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 200W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess