EN
  • EN
  • DE

RWS300B-12

Part No RWS300B-12
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204086-RWS300B-12
Manufacturer TDK-Lambda Americas Inc
Category Power Supplies - External/Internal (Off-Board) AC DC Converters
Series RWS-B (300W)
Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Operating Temperature -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Ultra Librarian 3D Model Ultra Librarian RWS300B-12 CAD Model

Description

The RWS50B to RWS6000B AC-DC power supplies are designed to provide solid performance at an economical price. 50, 100, 150, 300 and 600W ratings are available with output voltages from 5V to 48V. All models are certified to IEC62368-1 with UL508 on select models. These 7-year warranty (1) products meet both Class B radiated and conduction EMI standards. The 300W models have a remote on/off option and the 600W have options for remote on/off, parallel operation, DC Good and remote sense.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 5.5W
Lowest to $8.7314
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 13.8V 5V 13.3V 153W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
Infineon Technologies
ICE3AR4780VJZ Infineon Technologies AC/DC Converters COOLSET datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess