EN
  • EN
  • DE

SKYFR-001460

Part No SKYFR-001460
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description 2620-2690 MHZ SMT ISOLATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Isolator
Frequency 2.62 GHz ~ 2.69 GHz
Isolation 20dB (Min)
Power - Average Forward 20 W
Insertion Loss 0.25dB (Max)
Connector Type SMT
Package / Case Module
Other Names 863-1975-2,3569-SKYFR-001460TR,3569-SKYFR-001460DKR,3569-SKYFR-001460CT,863-1975-6,863-1975-2,863-1975-1,863-1975-6,863-1975-1
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1236164-SKYFR-001460
Ultra Librarian 3D Model Ultra Librarian SKYFR-001460 CAD Model

Description

The Skyworks Solutions Inc. RF Circulators and Isolators product with the Win Source part number 1236164-SKYFR-001460 is a type of isolator with a frequency range of 2.62 GHz to 2.69 GHz.

  • Insertion Loss: 0.25dB (Max)
  • Isolation: 20dB (Min)
  • Package/Case: module
  • Standard Package: 200
  • MSL level: 1 (Unlimited)
  • HTSUS: 8517.79.0000
  • Power Average Forward: 20 W

You May Also Be Interested in

TDK Corporation
ISOLATOR, CU4S0508 SERIES, CCW, /
Lowest to $7.1789
Skyworks Solutions Inc.
1805-1880 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CW, 3
Lowest to $4.0274
Skyworks Solutions Inc.
3400-3600 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
1930-1990 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
3400-3600 MHZ SMT ISOLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess