EN
  • EN
  • DE

SKYFR-001388

Part No SKYFR-001388
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description 1930-1990 MHZ SMT CIRCULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Circulator
Frequency 1.93 GHz ~ 1.995 GHz
Isolation 22dB
Power - Average Forward 20 W
Insertion Loss 0.18dB
Connector Type SMT
Package / Case Module
Other Names 863-1967-6,863-1967-2,863-1967-1,3569-SKYFR-001388TR,863-1967-6,3569-SKYFR-001388DKR,863-1967-1,863-1967-2,3569-SKYFR-001388CT
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 1236171-SKYFR-001388
Ultra Librarian 3D Model Ultra Librarian SKYFR-001388 CAD Model

Description

The Skyworks Solutions Inc. 1236171-SKYFR-001388 is an RF circulator that has a frequency range of 1.93 GHz to 1.995 GHz.

  • Insertion Loss: 0.18dB
  • Isolation: 22dB
  • Connector Type: SMT
  • Package/Case: module
  • Package: tape and reel
  • Standard Package: 200

You May Also Be Interested in

Skyworks Solutions Inc.
2300-2400 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
CIRCULATOR, CU4S0508 SERIES, CW, /
Lowest to $6.6031
Skyworks Solutions Inc.
3400-3600 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CW, 3
Lowest to $4.0274
Skyworks Solutions Inc.
1930-1990 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
1805-1880 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CCW, /
Lowest to $7.1789
Skyworks Solutions Inc.
2620-2690 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess