EN
  • EN
  • DE

SKYFR-001390

Part No SKYFR-001390
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description 2300-2400 MHZ SMT CIRCULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Circulator
Frequency 2.3 GHz ~ 2.4 GHz
Isolation 22dB
Power - Average Forward 20 W
Insertion Loss 0.15dB
Connector Type SMT
Package / Case Module
Other Names 863-1969-1,863-1969-6,3569-SKYFR-001390DKR,863-1969-2,3569-SKYFR-001390CT,863-1969-2,863-1969-6,863-1969-1,3569-SKYFR-001390TR
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 1236169-SKYFR-001390
Ultra Librarian 3D Model Ultra Librarian SKYFR-001390 CAD Model

Description

The 1236169-SKYFR-001390 is a Circulator type electronic component from Skyworks Solutions Inc.

  • Packaging: tape and reel
  • Standard Package: 200
  • Applications: RF/IF and RFID>RF Circulators and Isolators
  • Frequency Range: 2.3 GHz ~ 2.4 GHz
  • Insertion Loss: 0.15dB
  • Isolation: 22dB
  • Connector Type: SMT
  • Package/Case: module

You May Also Be Interested in

TDK Corporation
ISOLATOR, CU4S0508 SERIES, CCW, /
Lowest to $7.1789
Skyworks Solutions Inc.
3400-3600 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
3400-3600 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT ISOLATOR
Need more? Email Us
TDK Corporation
CIRCULATOR, CU4S0508 SERIES, CW, /
Lowest to $6.6031
Skyworks Solutions Inc.
SNGL JNCTN CIRCULATOR 791-821MHZ
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2110-2170 MHZ SMT CIRCULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess