EN
  • EN
  • DE

SKYFR-000736

Part No SKYFR-000736
Manufacturer Skyworks Solutions Inc.
Catalog RF Circulators and Isolators
Description SNGL JNCTN CIRCULATOR 791-821MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Circulators and Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Circulator
Frequency 791 MHz ~ 821 MHz
Isolation 22dB (Min)
Power - Average Forward 200 W
Insertion Loss 0.3dB (Max)
Connector Type SMT
Package / Case Module
Other Names 863-1978-1,863-1978-2,863-1978-6,3569-SKYFR-000736TR,3569-SKYFR-000736CT,863-1978-2,863-1978-6,863-1978-1,3569-SKYFR-000736DKR,Q11275075,SKYFR-000736
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 1236166-SKYFR-000736
Ultra Librarian 3D Model Ultra Librarian SKYFR-000736 CAD Model

Description

The SKYFR-000736 is a circulator designed for use in RF/IF and RFID applications.

  • Package: module
  • Connector: SMT
  • Frequency Range: 791 MHz to 821 MHz
  • Insertion Loss: 0.3 dB (Max)
  • Isolation: 22 dB (Min)
  • VSWR: Not Specified
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Skyworks Solutions Inc.
2620-2690 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
1930-1990 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
2620-2690 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2300-2400 MHZ SMT ISOLATOR
Need more? Email Us
Skyworks Solutions Inc.
2110-2170 MHZ SMT CIRCULATOR
Need more? Email Us
Skyworks Solutions Inc.
3400-3600 MHZ SMT CIRCULATOR
Need more? Email Us
TDK Corporation
CIRCULATOR, CU4S0508 SERIES, CW, /
Lowest to $6.6031
Skyworks Solutions Inc.
SNGL JNCTN CIRCULATOR 791-821MHZ
Need more? Email Us
TDK Corporation
ISOLATOR, CU4S0508 SERIES, CW, 3
Lowest to $4.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess