EN
  • EN
  • DE

CISCO DS-C48-300AC - Cisco MDS 9148 AC 300W PSU

Part No CISCO DS-C48-300AC - Cisco MDS 9148 AC 300W PSU
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco MDS 9148 AC 300W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387243-CISCO DS-C48-300AC - Cisco MDS 9148 AC 300W PSU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-C48-300AC - Cisco MDS 9148 AC 300W PSU CAD Model

Description

The CISCO DS-C48-300AC is a dynamic 300W AC power supply unit designed for the Cisco MDS 9148 Multilayer Fabric Switch. This PSU provides a reliable, continuous power source to support the high data throughput and redundancy features required by mission-critical storage area networks (SANs). With a focus on efficiency and operational reliability, the DS-C48-300AC helps ensure that storage networks remain functional and accessible, minimizing the risk of downtime in demanding enterprise environments. Its compact design allows for easy installation and integration into varied network setups, making it a versatile choice for businesses seeking to enhance their data storage and management capabilities. Reflecting Cisco's commitment to excellence, this power supply unit offers a solid foundation for supporting the advanced features and performance of the MDS 9148 switch, thereby facilitating seamless, secure, and high-speed data storage solutions.

You May Also Be Interested in

Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-1K62P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess