EN
  • EN
  • DE

SI5335B-B02700-GM

Part No SI5335B-B02700-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265640-SI5335B-B02700-GM
Ultra Librarian 3D Model Ultra Librarian SI5335B-B02700-GM CAD Model

Description

The SI5335B-B02700-GM, manufactured by Skyworks Solutions Inc., is a highly integrated and low-jitter clock generator. This device is designed to provide flexible and precise clock signals for a variety of applications, leveraging advanced frequency synthesis technology to ensure minimal jitter and phase noise. It is particularly well-suited for systems that require high timing accuracy and stability.

Applications

  • Networking equipment (routers, switches, and other communication devices)
  • Data center equipment (servers, storage systems)
  • Broadcast video and audio systems
  • Test and measurement equipment
  • Industrial control systems

Features

  • Four independent clock outputs
  • Output frequency range: Up to 200 MHz (configuration dependent)
  • Ultra-low jitter performance: Typically less than 100 fs RMS
  • I2C or SPI control interface for easy configuration
  • Integrated voltage-controlled oscillator (VCO)
  • Supports multiple clock output formats: LVPECL, LVDS, HCSL, CMOS
  • Compact 24-QFN package for space-saving designs
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enhanced System Performance: The low jitter output minimizes bit error rates, thus improving the overall performance and reliability of the system.
  • Design Flexibility: The presence of multiple independent clock outputs and a wide frequency range allows designers to tailor the clocking solution to their specific application needs.
  • Simplified Design Process: The integrated VCO and user-friendly control interface simplify the clock circuit design and reduce the required number of external components.
  • Reduced BOM Cost: The high level of integration minimizes the overall bill of materials (BOM) cost.
  • High Reliability and Stability: Designed for robust operation and long-term reliability in demanding environments.

Additional Details

The SI5335B-B02700-GM utilizes advanced clock synthesis technology to achieve precise frequency control and low phase noise. It supports a variety of clock formats, including LVPECL, LVDS, HCSL, and CMOS, ensuring compatibility with a broad range of digital interfaces. The small 24-QFN package makes it suitable for applications where board space is limited. The I2C or SPI control interface facilitates easy configuration and monitoring of clock parameters. Specifically, the SI5335B-B02700-GM has factory-programmed settings to meet distinct application requirements and performance criteria as defined by Skyworks Solutions Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess