EN
  • EN
  • DE

SI5350C-B04731-GT

Part No SI5350C-B04731-GT
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Package Tube
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SI5350
Standard Package 50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266868-SI5350C-B04731-GT
Ultra Librarian 3D Model Ultra Librarian SI5350C-B04731-GT CAD Model

Description

The SI5350C-B04731-GT is a highly integrated clock generator from Skyworks Solutions Inc. that offers a flexible and programmable solution for generating precise clock frequencies. This device utilizes a fractional-N Phase-Locked Loop (PLL) to synthesize a wide range of output frequencies from a single crystal or reference clock. It is designed to simplify clock tree design and reduce the overall system cost in various electronic applications.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) requiring precise timing.
  • Embedded Systems: Microcontrollers and microprocessors needing flexible clock signals.
  • Consumer Electronics: Set-top boxes, audio equipment, and gaming consoles utilizing custom clock frequencies.
  • Industrial Automation: Programmable logic controllers (PLCs) and motor drives requiring accurate timing.
  • Test and Measurement Equipment: Frequency synthesizers and signal generators needing programmable clock sources.

Features

  • Generates up to 4 independent clock outputs.
  • Frequency range: 1 kHz to 200 MHz.
  • Integrated fractional-N PLL for fine frequency resolution.
  • I2C interface for easy programming and control.
  • Low phase noise and jitter performance for high-quality clock signals.
  • Small footprint package (MSOP-10).
  • Output enable/disable control for power saving.

Benefits

  • Simplifies clock tree design by replacing multiple fixed-frequency oscillators.
  • Offers flexible frequency synthesis, allowing for customized clock frequencies.
  • Improves system performance with low-jitter clocks, leading to higher data rates and lower error rates.
  • Reduces bill-of-materials (BOM) cost by integrating multiple clock functions into a single IC.
  • Saves valuable board space with its compact MSOP-10 package.
  • Enables easy frequency adjustment and control via the I2C interface.
  • Reduces power consumption through output enable/disable functionality.

Technical Specifications

The SI5350C-B04731-GT operates on a supply voltage range of 2.5V to 3.3V. It requires an external crystal or reference clock, typically in the range of 25 MHz to 27 MHz. The device features a typical phase noise performance of -114 dBc/Hz at 1 kHz offset and -140 dBc/Hz at 10 kHz offset. The output drivers are configurable for different drive strengths to optimize signal integrity. The I2C interface supports both standard and fast modes. The device also incorporates a power-down mode for minimizing power consumption during periods of inactivity. The operating temperature range is -40°C to +85°C.

In summary, the SI5350C-B04731-GT provides a versatile, efficient, and cost-effective solution for generating precise clock signals in a wide range of electronic applications. Its programmability, low jitter performance, and small size make it an excellent choice for modern system designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess