EN
  • EN
  • DE

SKY85747-11EK1

Part No SKY85747-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Evaluation Board for SKY85747-11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961327-SKY85747-11EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85747-11EK1 CAD Model

Description

The SKY85747-11EK1 is a highly integrated front-end module (FEM) designed and manufactured by Skyworks Solutions Inc. This FEM is specifically designed for WLAN (Wireless Local Area Network) applications, supporting the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi devices. It's typically used in applications such as routers, access points, and client devices like laptops and tablets.

Applications

  • Wi-Fi routers
  • Wi-Fi access points
  • Laptop computers
  • Tablet computers
  • IoT devices with WLAN connectivity

Features

  • Integrated power amplifier (PA)
  • Integrated low noise amplifier (LNA)
  • Integrated transmit/receive (T/R) switch
  • Small form factor
  • 2.4 GHz band operation
  • RoHS compliant

Benefits

  • Reduces the number of external components, simplifying circuit design.
  • Improves Wi-Fi performance by optimizing signal amplification and noise reduction.
  • Enables smaller and more compact Wi-Fi devices.
  • Compliant with environmental regulations.

Technical Specifications

The SKY85747-11EK1 operates in the 2.4 GHz frequency band. It has a typical output power of around 19 dBm and a gain of approximately 32 dB. The noise figure is low, typically around 2 dB. It operates with a supply voltage of 3.3V. The package is a small surface-mount package designed for easy PCB assembly. It meets all relevant industry standards for WLAN connectivity.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess