EN
  • EN
  • DE

SKY85717-11

Part No SKY85717-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD 5GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type 802.11ac
Frequency 5GHz
Features SPDT
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number SKY85717
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 667878-SKY85717-11
Ultra Librarian 3D Model Ultra Librarian SKY85717-11 CAD Model

Description

The SKY85717-11 is a RF and Wireless - RF Front End (LNA + PA) electronic component from Skyworks Solutions Inc.

  • Manufacturer: Skyworks Solutions Inc.
  • Product Name: SKY85717-11
  • Category: RF and Wireless - RF Front End (LNA + PA)
  • Functionality: SPDT
  • Frequency: 5GHz
  • Designed for: 802.11ac RF applications
  • Package: 16-XFQFN Exposed Pad
  • Standard Package: 3,000 pcs
  • Performance: High-performance
  • Capabilities: Excellent signal amplification and switching
  • Suitable for: Wireless communication systems
  • Enhances performance of: Wi-Fi routers and access points
  • Market Status: Currently active
  • Widely used in: Various electronic devices

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7810 $52.9340
33+ $3.1024 $102.3792
50+ $3.0054 $150.2700
69+ $2.9085 $200.6865
89+ $2.8115 $250.2235
120+ $2.5207 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess