EN
  • EN
  • DE

SKY85203R5.0

Part No SKY85203R5.0
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325118-SKY85203R5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY85203R5.0 CAD Model

Description

The SKY85203-11 is a highly integrated, single-chip front-end module (FEM) designed for WLAN applications operating in the 2.4 GHz to 2.5 GHz frequency range. Manufactured by Skyworks Solutions Inc., this FEM integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, reducing the component count and board space required for WLAN solutions. It is designed to improve range and performance in Wi-Fi enabled devices.

Applications:

  • WLAN applications (2.4 GHz - 2.5 GHz): Specifically designed for Wi-Fi enabled devices operating in the 2.4 GHz ISM band.
  • Wireless routers and access points: Used in home and enterprise wireless networking equipment.
  • IoT (Internet of Things) devices: Integrated into various connected devices requiring Wi-Fi connectivity.
  • Mobile devices: Smartphones, tablets, and laptops benefit from the module's compact size and integrated functionality.
  • Smart home devices: Used in smart thermostats, lighting systems, and other connected home appliances.

Features:

  • Integrated PA, LNA with bypass, and T/R switch: Reduces component count and simplifies design.
  • 2.4 GHz to 2.5 GHz operation: Optimized for standard Wi-Fi bands.
  • High gain LNA: Improves receiver sensitivity and range.
  • Compact size: Minimizes board space requirements.
  • Low noise figure: Enhances signal-to-noise ratio.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Extended range: The high-gain LNA and efficient PA contribute to improved Wi-Fi range.
  • Improved performance: Enhanced receiver sensitivity and transmit power provide a better user experience.
  • Simplified design: The integrated module reduces design complexity and time-to-market.
  • Reduced BOM cost: Lower component count translates to reduced Bill of Materials (BOM) cost.
  • Smaller form factor: Enables more compact and sleek product designs.

Additional Details:

The SKY85203R5.0 typically operates with a supply voltage of 3.3V. The PA delivers a high output power, ensuring robust signal transmission. The LNA's low noise figure minimizes noise interference, improving the clarity of received signals. The integrated T/R switch facilitates seamless switching between transmit and receive modes. It is generally available in a compact QFN package for easy surface mounting.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess