EN
  • EN
  • DE

MB87J1910PFVS-G-BND

Part No MB87J1910PFVS-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 218638-MB87J1910PFVS-G-BND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB87J1910PFVS-G-BND CAD Model

Description

The Fujitsu Electronics America, Inc. MB87J1910PFVS-G-BND is a low popularity electronic component with a balanced supply and demand status.

  • Versatility: versatile component
  • Use: variety of electronic devices
  • Design: provide reliable performance
  • Ideal Use: applications where space is at a premium
  • Installation: easy to install
  • Compatibility: compatible with a wide range of electronic devices
  • Choice: reliable choice
  • Requirement: high level of performance and durability

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $0.2426
Mitsubishi
SINGLE TIMER
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
COUNTER TIMER
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $1.7579
Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
Lowest to $0.4043

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess