EN
  • EN
  • DE

LM4866MTX/NOPB

Part No LM4866MTX/NOPB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1070145-LM4866MTX/NOPB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4866MTX/NOPB CAD Model

Description

The LM4866MTX/NOPB is a Boomer® series audio power amplifier from Texas Instruments (formerly National Semiconductor). It's designed to deliver high-quality audio amplification for portable and space-constrained applications. This amplifier integrates key features like gain settings and shutdown mode, making it a versatile solution for various audio output needs.

Applications

  • Cellular phones
  • Laptop computers
  • Portable media players
  • PDAs
  • Other battery-powered devices
  • Speakerphones
  • Toys

Features

  • Output Power: 250mW into 8Ω with 5V supply
  • Low THD+N: Typically 0.5%
  • Shutdown Mode: Ultra-low current consumption in shutdown mode
  • Integrated gain setting resistors
  • Click and pop suppression circuitry
  • Available in a space-saving TSSOP package

Benefits

  • High-Quality Audio: Delivers clear and crisp audio even at low power levels.
  • Extended Battery Life: Low power consumption and shutdown mode maximize battery life in portable devices.
  • Simplified Design: Integrated gain setting resistors reduce the need for external components.
  • Clean Audio: Click and pop suppression circuitry minimizes unwanted noise during power-up and shutdown.
  • Compact Size: The TSSOP package is ideal for space-constrained applications.

The LM4866MTX/NOPB is designed for ease of use, with integrated gain setting resistors that eliminate the need for external components. The amplifier also includes click and pop suppression circuitry to minimize unwanted noise during power-up and shutdown. The device is available in a space-saving TSSOP package, making it suitable for portable applications where board space is limited.

This audio amplifier is particularly well-suited for portable devices where power consumption and board space are critical considerations. Its performance and features make it a reliable choice for a wide range of audio output applications.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382
Lumileds
Lowest to $2.6115

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess