EN
  • EN
  • DE

SKY77925-21

Part No SKY77925-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SkyLiTE FEM, Custom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985603-SKY77925-21
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77925-21 CAD Model

Description

The Skyworks SKY77925-21 is a multi-band multi-mode power amplifier module (PAM) designed for high-performance cellular applications. This PAM supports multiple frequency bands and modes, making it suitable for use in smartphones and other mobile devices operating on various cellular networks. It provides efficient power amplification while maintaining high linearity and low harmonic emissions.

Applications:

  • Smartphones: Used in smartphones for amplifying cellular signals.
  • Mobile devices: Integrated into various mobile devices for supporting multiple cellular bands.
  • Cellular modems: Used in cellular modems for amplifying signals for data transmission.
  • Wireless communication devices: Found in wireless communication devices for supporting multiple frequency bands.
  • IoT devices: Integrated into IoT devices requiring cellular connectivity.

Features:

  • Multi-band support: Supports multiple frequency bands for global cellular connectivity.
  • Multi-mode operation: Supports multiple cellular modes, including GSM, WCDMA, and LTE.
  • High efficiency: Provides efficient power amplification for extended battery life.
  • High linearity: Maintains high linearity for optimal signal quality.
  • Low harmonic emissions: Minimizes harmonic emissions to meet regulatory requirements.

Benefits:

  • Global connectivity: Supports multiple frequency bands for global cellular connectivity.
  • Extended battery life: High efficiency extends battery life in mobile devices.
  • Improved signal quality: High linearity ensures optimal signal quality.
  • Reduced interference: Low harmonic emissions reduce interference with other devices.
  • Simplified design: Integrated design simplifies system design and reduces component count.

Additional Details:

The SKY77925-21 typically operates at a voltage of 3.2V to 4.8V. It supports various power levels depending on the specific operating mode and frequency band. The module includes internal matching networks to simplify integration. It is typically available in a compact surface-mount package. The control interface is typically MIPI RFFE. This PAM is designed to meet the stringent requirements of modern cellular communication systems.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess