EN
  • EN
  • DE

AD5761RARUZ

Part No AD5761RARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Supply Voltage , Analog 4.5V ~ 30V, -16.5V
Supply Voltage , Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±8 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5761
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136517-AD5761RARUZ
Manufacturer Homepage www.analog.com
Family Name AD5761
Introduction Date November 07, 2014
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5761RARUZ CAD Model

Description

AD5761RARUZ: A High Precision DAC from Analog Devices Inc.

The AD5761RARUZ is a cutting-edge, 16-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is part of the AD5761R series and is designed to deliver accurate and stable performance in a compact package.

Key Features:

  • Resolution: 16-bit DAC offering fine granularity and high precision.
  • Output Range: Selectable ranges including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, providing versatility for a wide array of applications.
  • Integrated Reference: On-chip precision voltage reference and output amplifier, simplifying design and reducing external component count.
  • Package: Housed in a compact 16-lead TSSOP (thin shrink small outline package), ideal for space-constrained applications.
  • Interface: Serial interface with SPI, QSPI™, MICROWIRE™, and DSP compatible modes, ensuring easy integration with most microcontrollers and digital systems.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +125°C, guaranteeing reliable performance in harsh environments.
  • Power Supply: Single supply operation from 4.75 V to 5.25 V, optimizing power efficiency.

Applications:

The AD5761RARUZ is suitable for a variety of applications where precision and reliability are paramount. Common use cases include:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment applications
  • Programmable voltage and current sources
  • Automotive testing and control systems

Why Choose AD5761RARUZ?

With its robust feature set, the AD5761RARUZ stands out as an excellent choice for designers looking for a high-precision DAC solution. Its integrated reference and output amplifier reduce design complexity, while its wide temperature range and compact form factor make it adaptable to various challenging environments. Whether for industrial, automotive, or data systems, the AD5761RARUZ from Analog Devices Inc. is engineered to meet the stringent requirements of your precision analog output needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5570 $57.7850
11+ $9.4827 $104.3097
17+ $9.1864 $156.1688
23+ $8.8900 $204.4700
30+ $8.5937 $257.8110
39+ $7.7047 $300.4833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 5 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess