EN
  • EN
  • DE

SKY65383-11

Part No SKY65383-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description HIGH POWER 2.4-GHZ FEM / RF Front End 2.4GHz ~ 2.483GHz ISM 28-MCM (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
RF Type ISM
Frequency 2.4GHz ~ 2.483GHz
Package / Case 28-SMD Module
Supplier Device Package 28-MCM (6x6)
Base Product Number SKY65383
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933921-SKY65383-11
Ultra Librarian 3D Model Ultra Librarian SKY65383-11 CAD Model

Description

The SKY65383-11 is an RF front end module from Skyworks Solutions Inc.

  • Frequency Range: 2.4GHz to 2.483GHz
  • Application: ISM applications
  • Package: 28-SMD
  • Moisture Sensitivity Level: 3 (168 hours)
  • Standard Package: 4,500 pcs
  • Active/Passive: Active
  • Mounting Type: Surface Mount

You May Also Be Interested in

Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess