EN
  • EN
  • DE

SKY65343-11

Part No SKY65343-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 2.4-2.5GHZ 20-MCM / RF Front End 2.4GHz ~ 2.5GHz 802.15.4, Zigbee? 20-MCM (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type 802.15.4, Zigbee®
Frequency 2.4GHz ~ 2.5GHz
Features SPDT
Package / Case 20-LQFN Exposed Pad
Supplier Device Package 20-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 324842-SKY65343-11
Ultra Librarian 3D Model Ultra Librarian SKY65343-11 CAD Model

Description

The SKY65343-11 is an RF Front End (LNA + PA) product from Skyworks Solutions Inc.

  • Series: Not specified
  • Configuration: SPDT
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Application: RF applications such as 802.15.4 and Zigbee®
  • Package: 20-LQFN Exposed Pad
  • Supplier Device Package: 20-MCM (6x6)
  • Standard Package: 3,000 pcs
  • Market Status: Obsolete
  • ECCN: 5A991G
  • HTSUS Code: 8517.79.0000

You May Also Be Interested in

Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess