EN
  • EN
  • DE

HMC1023LP5ETR

Part No HMC1023LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Filters
Description RF FILTER LOW PASS 32VFQFN EXPSD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Filter Type Low Pass
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height (Maximum) 0.039" (1.00mm)
Part Number Series HMC1023
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813349-HMC1023LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1023LP5ETR CAD Model

Description

The HMC1023LP5ETR is a high-performance, direct conversion receiver (DCR) developed by Analog Devices Inc., a company renowned for its expertise in high-precision analog and mixed-signal processing. This advanced component is designed to offer exceptional performance in RF and microwave applications, making it an ideal choice for a wide range of communication and sensing systems.

Key Features

  • Frequency Range: The HMC1023LP5ETR operates over a broad frequency range, accommodating various applications in the RF spectrum.
  • Integration: This product integrates multiple functions into a single chip, including mixers, amplifiers, and filters, to simplify system design and save space on the PCB.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: The device's low noise figure ensures sensitive reception and high-quality signal processing, which is particularly important in low-signal environments.

Applications

The HMC1023LP5ETR is versatile and can be used in various applications, including:

  • Wireless infrastructure for cellular and broadband networks
  • Test and measurement equipment
  • Software-defined radios
  • Satellite communications systems
  • Radio frequency identification (RFID) readers

Package and Quality

The HMC1023LP5ETR comes in a compact LP5E package, which is designed for easy integration into system designs. The package is RoHS compliant and designed to meet stringent industry standards for quality and reliability, ensuring long-term performance in even the most demanding environments.

Conclusion

Analog Devices Inc.'s HMC1023LP5ETR is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. With its advanced features and versatile applications, this direct conversion receiver is a top choice for designers looking to enhance the performance of their RF and microwave systems.

You May Also Be Interested in

Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess