EN
  • EN
  • DE

SI8285_86-KIT

Part No SI8285_86-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part Si8285, Si8286
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number SI8285
Other Names 336-3526
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284753-SI8285_86-KIT
Ultra Librarian 3D Model Ultra Librarian SI8285_86-KIT CAD Model

Description

The SI8285_86-KIT is an evaluation kit designed to demonstrate the capabilities of the SI8285 and SI8286 isolated gate drivers from Skyworks Solutions Inc. This kit enables engineers to evaluate the performance of these gate drivers in various power supply and motor control applications.

Applications

  • Power Supplies: Used for evaluating gate driver performance in isolated power supply designs.
  • Motor Control: Employed in testing gate driver functionality in motor control applications.
  • Inverters: Utilized for assessing gate driver capabilities in inverter designs.
  • Renewable Energy Systems: Applied in evaluating gate driver implementations in solar inverters and wind turbine converters.
  • Industrial Automation: Used in testing gate driver functionality in industrial automation equipment.

Features

  • On-board SI8285/86 Gate Drivers: Directly integrates the SI8285 and SI8286 devices for immediate evaluation.
  • Isolated Power Supply: Includes an isolated power supply for driving the gate drivers.
  • Test Points: Provides test points for monitoring gate drive signals and power supply voltages.
  • Configurable Settings: Offers configurable settings for dead time and other gate driver parameters.
  • Protection Features: Incorporates protection features such as overcurrent and undervoltage lockout.

Benefits

  • Simplified Evaluation: Streamlines the process of evaluating the SI8285 and SI8286, reducing development time.
  • Detailed Performance Analysis: Enables thorough testing and analysis of gate driver performance characteristics.
  • Reduced Design Risk: Helps identify and mitigate potential design issues early in the development cycle.
  • Optimized System Performance: Allows for fine-tuning of gate driver settings to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal system operation.

Additional Details

The SI8285 and SI8286 are isolated gate drivers designed to provide robust and reliable gate drive for power MOSFETs and IGBTs. The evaluation kit typically includes detailed documentation, schematics, and application notes to aid in the evaluation process. The isolated power supply provides the necessary voltage for driving the gate drivers, while the test points allow for monitoring the gate drive signals. The configurable settings allow for optimizing the gate driver performance for specific applications. Careful attention to component selection and layout ensures accurate and reliable performance measurements.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess