EN
  • EN
  • DE

SI3050-D-FT

Part No SI3050-D-FT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC SYSTEM-SIDE DAA 20TSSOP / Modem 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOcap™
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SI3050
Standard Package 74 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 321276-SI3050-D-FT
Ultra Librarian 3D Model Ultra Librarian SI3050-D-FT CAD Model

Description

The SI3050-D-FT is an integrated circuit (IC) from Skyworks Solutions Inc.

  • Category: Interface modems ICs and modules
  • Series: ISOcap™
  • Package: Tube
  • Quantity per Package: 74 pieces
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package/Case: 20-TSSOP
  • Common Use: Electronic devices that require modem interface functionality
  • Programmable: No
  • Data Format/Baud Rates: Not specified
  • Moisture Sensitivity Level (MSL): 3 (shelf life of 168 hours)

You May Also Be Interested in

CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Intersil
Lowest to $1.0453
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.9569
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
Silicon Labs
Need more? Email Us
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Silicon Labs
Lowest to $0.5208

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess