EN
  • EN
  • DE

HI3716CRBCV201000

Part No HI3716CRBCV201000
Manufacturer Hisilicon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hisilicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824941-HI3716CRBCV201000
Ultra Librarian 3D Model Ultra Librarian HI3716CRBCV201000 CAD Model

Description

The HI3716CRBCV201000 is a system-on-chip (SoC) designed by Hisilicon, primarily used in set-top box (STB) applications. It provides a comprehensive solution for decoding and displaying high-definition video content, making it a central component in digital media players and television boxes.

Applications:

  • Set-Top Boxes (STBs): The primary application of the HI3716CRBCV201000 is in set-top boxes for decoding and displaying digital TV content.
  • Digital Media Players: It is used in media players to decode and output video and audio from various sources, including local storage and network streams.
  • IPTV Boxes: This SoC is found in IPTV (Internet Protocol Television) boxes, enabling the streaming and playback of TV content over the internet.
  • Hybrid STBs: It supports both terrestrial and internet-based TV services in hybrid set-top boxes.
  • OTT (Over-The-Top) Boxes: The HI3716CRBCV201000 is used in OTT boxes to stream video content from online services like Netflix and YouTube.

Features:

  • High-Definition Video Decoding: Supports decoding of various video formats, including H.264, MPEG-2, and VC-1, at resolutions up to 1080p.
  • Advanced Audio Decoding: Includes audio decoding capabilities for formats like MP3, AAC, and Dolby Digital.
  • Multiple Connectivity Options: Provides connectivity interfaces such as HDMI, USB, Ethernet, and CVBS for connecting to TVs, storage devices, and networks.
  • High-Performance CPU: Integrated with an ARM Cortex-A9 processor for running operating systems and applications.
  • Graphics Processing Unit (GPU): Includes a GPU for rendering user interfaces and graphics.
  • Security Features: Supports security features such as DRM (Digital Rights Management) to protect content.
  • Low Power Consumption: Designed for energy-efficient operation in set-top box applications.

Benefits:

  • High-Quality Video Playback: Delivers smooth and high-quality video playback with support for multiple formats.
  • Versatile Connectivity: Offers a wide range of connectivity options for compatibility with various devices.
  • Rich User Experience: Enables a rich user experience with support for graphics and user interfaces.
  • Secure Content Delivery: Protects content from unauthorized access through DRM and other security features.
  • Energy Efficiency: Reduces power consumption, lowering operating costs and environmental impact.
  • Cost-Effective Solution: Provides a comprehensive solution for set-top box applications at a competitive price.

Additional Details:

The HI3716CRBCV201000 often runs operating systems such as Linux or Android, which provide a platform for running applications and services. It includes memory interfaces for connecting to DDR3 memory. It supports various middleware and software stacks used in set-top box applications, enabling features such as electronic program guides (EPGs) and video-on-demand (VOD). The SoC integrates peripherals such as UART, SPI, and I2C for connecting to external devices like remote controls and tuners.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess