EN
  • EN
  • DE

LMNP04SB150M

Part No LMNP04SB150M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Fixed Ind 15UH 1.4A 120 Mohm SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070323-LMNP04SB150M
Categories Fixed Inductors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNP04SB150M CAD Model

Description

The LMNP04SB150M is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. This inductor is designed for use in high-frequency applications requiring small size and high performance. It is commonly used in various electronic circuits for impedance matching, filtering, and RF tuning.

Applications:

  • RF modules
  • Wireless communication devices (e.g., smartphones, tablets)
  • Bluetooth devices
  • WLAN applications
  • GPS devices
  • Matching networks
  • Filter circuits

Features:

  • Small size (0402 case size)
  • High Q factor
  • High self-resonant frequency
  • Tight inductance tolerance
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Miniaturization: The small size allows for compact circuit designs.
  • High performance: High Q factor ensures low losses and efficient operation.
  • Stable performance: The inductor provides stable performance over a wide temperature range.
  • Reliable: Excellent solderability and RoHS compliance ensure reliable assembly and environmental compliance.
  • Precise inductance: Tight inductance tolerance ensures accurate circuit performance.

Additional Details:

The LMNP04SB150M has an inductance value of 15nH. The 0402 case size refers to the physical dimensions of the inductor, making it suitable for high-density circuit boards. The high Q factor minimizes energy loss within the inductor, improving the overall efficiency of the circuit. The inductor is designed to withstand reflow soldering processes. It's suitable for applications where space is at a premium and high performance is essential. The LMNP04SB150M meets industry standards for environmental compliance and solderability. The product's stable electrical characteristics over temperature and frequency make it a reliable component for demanding applications. The compact size and performance characteristics make this inductor ideal for use in modern wireless communication devices and other high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess