EN
  • EN
  • DE

SE2565T-R

Part No SE2565T-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description RF Amp Single Power Amp 2.5GHz 3.6V 16-Pin QFN EP T/R / IC PWR AMP 2.4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
P1dB 30dBm
Gain 32dB
RF Type General Purpose
Supply Voltage - Operating 2.9 V to 3.6 V
Operating Supply Current 450mA
Test Frequency 2.4GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 028212-SE2565T-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SE2565T
Introduction Date March 03, 2011
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SE2565T-R CAD Model

Description

The Skyworks Solutions Inc. SE2565T-R RF Amplifier is designed for use in RF/IF and RFID applications.

  • Test Frequency: 2.4GHz
  • Frequency Range: 2.4GHz to 2.5GHz
  • Gain: 32dB
  • P1dB: 30dBm
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2.9V to 3.6V
  • Packaging: reel packaging
  • Popularity: high popularity

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7110 $51.5090
45+ $2.2244 $100.0980
70+ $2.1549 $150.8430
96+ $2.0854 $200.1984
125+ $2.0159 $251.9875
166+ $1.8074 $300.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess