EN
  • EN
  • DE

SE2435L-R

Part No SE2435L-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 930MHZ ISM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Series SiGe
Package Tape & Reel
Product Status Active
RF Type ISM
Frequency 860MHz ~ 930MHz
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SE2435
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 664884-SE2435L-R
Ultra Librarian 3D Model Ultra Librarian SE2435L-R CAD Model

Description

The SE2435L-R is an RF and wireless RF Front End (LNA + PA) from Skyworks Solutions Inc. It is part of the SiGe series and comes in a tape & reel package. The standard package includes 3,000 pieces. It operates @ frequencies between 860MHz to 930MHz and supports ISM RF type. It comes in a 24-VFQFN exposed pad package and the supplier device package is 24-QFN (4x4). It has a MSL level of 1 and the HTSUS code is 8542.33.0001. The base product number is SE2435.

  • Series: SiGe
  • Package: Tape & Reel
  • Standard Package: 3,000 pieces
  • Frequency Range: 860MHz to 930MHz
  • RF Type: ISM
  • Package: 24-VFQFN exposed pad
  • Supplier Device Package: 24-QFN (4x4)
  • MSL Level: 1
  • HTSUS Code: 8542.33.0001
  • Base Product Number: SE2435

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2277 $51.2371
55+ $1.8279 $100.5345
85+ $1.7707 $150.5095
117+ $1.7136 $200.4912
151+ $1.6565 $250.1315
203+ $1.4851 $301.4753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,845 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess