EN
  • EN
  • DE

RP1076

Part No RP1076
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 046363-RP1076
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP1076 CAD Model

Description

The RP1076 is a diversity receiver manufactured by Skyworks Solutions Inc. It's designed for use in wireless communication systems to improve signal quality and reliability. Diversity receivers use multiple antennas to receive the same signal and then combine them to reduce the effects of fading and interference.

Applications:

  • Cellular Base Stations: Improving signal reception in areas with high interference or fading.
  • Wireless Routers: Enhancing Wi-Fi performance in homes and offices.
  • Set-Top Boxes: Providing robust wireless connectivity for media streaming.
  • Automotive Telematics: Ensuring reliable communication for navigation and emergency services.
  • Industrial IoT Devices: Maintaining stable wireless connections in harsh environments.

Features:

  • Dual-Channel Receiver: Supports two independent receiver channels for antenna diversity.
  • Low Noise Amplifier (LNA): Amplifies weak signals while minimizing noise.
  • High Sensitivity: Detects and demodulates weak signals.
  • Integrated Filtering: Rejects unwanted signals and interference.
  • Automatic Gain Control (AGC): Maintains a stable signal level over a wide range of input signal strengths.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Improved Signal Quality: Reduces the effects of fading and interference, resulting in clearer and more reliable communication.
  • Increased Range: Extends the communication range by improving the receiver's sensitivity.
  • Enhanced Throughput: Enables higher data rates by improving signal quality.
  • Reduced Error Rate: Minimizes the number of errors in transmitted data.
  • Robust Communication: Maintains stable connections even in challenging environments.

The RP1076 is often used in applications where reliable wireless communication is critical. Proper antenna placement and system design are essential for optimal performance. It is designed to operate over a wide frequency range, supporting various wireless standards. Always consult the datasheet for detailed specifications and application guidelines. The device includes integrated impedance matching networks for various RF applications.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess