EN
  • EN
  • DE

IDG100-N04B-P

Part No IDG100-N04B-P
Manufacturer SMC Diode Solutions
Catalog OEM Parts (F - I)
Description Smc Air Dryer, M'BRANE(1000/190)-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060084-IDG100-N04B-P
Categories OEM Parts(F-I)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDG100-N04B-P CAD Model

Description

The IDG100-N04B-P is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications

  • I/O interfaces: Protecting data lines and communication ports from ESD and surge events.
  • Power supplies: Clamping voltage spikes in power supply circuits to protect downstream components.
  • Automotive electronics: Safeguarding sensitive automotive systems from voltage transients.
  • Consumer electronics: Protecting electronic devices such as smartphones, tablets, and laptops from ESD and surge.
  • Industrial control systems: Providing robust protection for sensitive control circuitry.

Features

  • High surge capability: Designed to withstand high surge currents, providing robust protection.
  • Fast response time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low clamping voltage: Limits the voltage across the protected components to a safe level.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing system uptime.
  • Reduced warranty costs: Minimizes the risk of component failures caused by voltage surges, lowering warranty expenses.
  • Improved product safety: Protects users from potential hazards associated with electrical surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.

Additional Details

The IDG100-N04B-P features a peak pulse power dissipation of 100W. The reverse standoff voltage is 4V, and the breakdown voltage is typically around 6V. It comes in a small surface mount package, making it easy to integrate into electronic circuits. This TVS diode is particularly useful in applications where space is limited but robust surge protection is required. It is designed for unidirectional protection.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess