EN
  • EN
  • DE

G6E-134P-ST-US 24VDC

Part No G6E-134P-ST-US 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G6E-134P-ST-US 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 2.88 kΩ
Contact Resistance 50 mΩ
RoHS Non-Compliant
Win Source Part Number 1060305-G6E-134P-ST-US 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6E-134P-ST-US 24VDC CAD Model

Description

The G6E-134P-ST-US 24VDC is a compact and sensitive PCB power relay manufactured by Omron. This relay is designed for applications requiring low power consumption and reliable switching performance. Its small size and high sensitivity make it suitable for battery-powered devices and energy-efficient systems. The relay offers long operational life and is designed for PCB mounting.

Applications

  • Telecommunications equipment
  • Security systems
  • Building automation systems
  • Medical equipment
  • Test and measurement equipment
  • Industrial control systems

Features

  • High sensitivity
  • Low coil power consumption
  • Compact size
  • High switching capacity
  • Long life expectancy
  • PCB terminal

Benefits

  • Reduced power consumption in battery-powered devices.
  • Reliable switching performance for various loads.
  • Space saving design enabling high-density circuit board layouts.
  • Protection against voltage surges and transients.
  • Reduced maintenance costs due to long operational life.
  • Easy integration into circuit boards with PCB mounting.

Additional Details

The G6E-134P-ST-US 24VDC relay operates with a 24VDC coil voltage. It has a single pole, single throw normally open (SPST-NO) contact configuration. The datasheet specifies the contact rating, including the maximum voltage and current the relay can switch. The ST designation often refers to the terminal type or layout. The US designation likely indicates compliance with UL standards. It's crucial to consult the datasheet for detailed specifications such as coil resistance, operate and release times, and ambient temperature range. The relay is designed to withstand vibration and shock, making it suitable for demanding applications. The contact material is selected to ensure low contact resistance and high reliability. The relay is also designed for automatic insertion equipment, simplifying the manufacturing process.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess