EN
  • EN
  • DE

CLA4610-085LF

Part No CLA4610-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE PIN 120V 10W 3QFN  /  RF Diode PIN - Single 120V 100 mA 10 W 3-QFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 120V
Current - Max 100 mA
Capacitance @ Vr, F 0.32pF @ 6V, 1MHz
Resistance @ If, F 2.2Ohm @ 10mA, 500MHz
Power Dissipation (Max) 10 W
Temperature Range - Operating 175°C (TJ)
Package / Case 2-VDFN Exposed Pad
Supplier Device Package 3-QFN (2x2)
Base Product Number CLA4610
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 863-1627-1,863-1627-2,863-1627-6
Standard Package 3,000
Win Source Part Number 974095-CLA4610-085LF
Ultra Librarian 3D Model Ultra Librarian CLA4610-085LF CAD Model

Description

CLA4610-085LF from Skyworks Solutions Inc. is an RF diode intended for high-frequency circuit designs where signal control, switching, detection, or RF front-end performance can be important. Engineers typically evaluate RF diodes like this for use in wireless infrastructure, test equipment, communication modules, and other RF signal path applications that require dependable behavior in compact designs. As a Skyworks device, it is positioned for designers seeking components from a well-known supplier with broad RF expertise and established support across communications markets. Because exact electrical specifications were not provided here, design teams should confirm key parameters such as package, operating frequency range, capacitance, resistance, and power handling in the official datasheet before selection. The current lifecycle status for CLA4610-085LF is information not available, so procurement and engineering teams should verify whether the part is active, NRND, or obsolete before committing it to new designs. RoHS compliance information is also not available in the provided data and should be confirmed through manufacturer documentation or authorized distribution sources.

You May Also Be Interested in

M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess