EN
  • EN
  • DE

AAT3672IWO-4.2-1-T1

Part No AAT3672IWO-4.2-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 14TDFN / Charger IC Lithium Ion/Polymer 14-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1.6A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6.5V
Interface USB
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Base Product Number AAT3672
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 855806-AAT3672IWO-4.2-1-T1
Ultra Librarian 3D Model Ultra Librarian AAT3672IWO-4.2-1-T1 CAD Model

Description

The Battery Charger IC with Win Source Part Number 855806-AAT3672IWO-4.2-1-T1 is a high-quality electronic component designed for power management in battery charging applications.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
  • Packaging: Tape & Reel
  • Standard Package: 1,500 Pieces
  • Interface: USB
  • Fault Protection: Over Current, Over Temperature, Over Voltage
  • Maximum Supply Voltage: 6.5V
  • Battery Chemistry: Lithium Ion/Polymer
  • Number of Cells: 1
  • Features: Programmable Charge Current and Timer
  • Maximum Charge Current: 1.6A
  • Battery Pack Voltage: 4.2V
  • Mounting Type: Surface Mount
  • Package / Case: 14-WFDFN Exposed Pad
  • Supplier Device Package: 14-TDFN (3x3)
  • Operating Temperature: -25°C to 85°C (TA)
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess