EN
  • EN
  • DE

SIT8103AI-12-33E-12.28800Y

Part No SIT8103AI-12-33E-12.28800Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description High Performance MEMS Oscillator 12.288MHz 3.3V 25ppm 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993002-SIT8103AI-12-33E-12.28800Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8103AI-12-33E-12.28800Y CAD Model

Description

The SiT8103AI-12-33E-12.28800Y is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime, a company specializing in silicon MEMS timing solutions. The device generates a stable and accurate clock signal with a frequency of 12.288 MHz. It uses MEMS resonator technology for superior robustness and reliability compared to traditional quartz crystal oscillators. The part number breakdown indicates specific characteristics: AI signifies performance grade, 12 is voltage, 33E relates to temperature range and stability, and Y may indicate a particular package or revision.

Applications

  • Consumer Electronics: Used in audio equipment, set-top boxes, and media players.
  • Industrial Control Systems: Provides timing signals for controllers and sensors.
  • Embedded Systems: Integrates into microcontrollers and microprocessors.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs).
  • Wearable Devices: Powers timing functions in smartwatches and fitness trackers.

Features

  • MEMS Resonator: Ensures high stability and resistance to shock and vibration.
  • Low Jitter: Provides a clean clock signal for accurate timing.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Footprint: Allows for compact designs.
  • Wide Operating Temperature Range: Suitable for various environments.
  • Excellent Frequency Stability: Maintains accurate frequency over temperature variations.

Benefits

  • Improved System Reliability: MEMS technology offers enhanced robustness.
  • Extended Battery Life: Low power consumption prolongs battery operation.
  • Simplified Design: Eliminates the need for external components.
  • Enhanced Signal Integrity: Low jitter ensures accurate timing.
  • Reduced Electromagnetic Interference (EMI): Helps meet regulatory requirements.

Additional Details

The SiT8103AI-12-33E-12.28800Y comes in a small surface-mount package for easy integration into electronic circuits. It operates with a supply voltage around 3.3V (indicated by '33E'). The frequency stability is specified in parts per million (ppm) over a defined temperature range. This oscillator offers a good balance of performance, power consumption, and size, making it suitable for a wide range of applications. The datasheet provides detailed information regarding electrical characteristics, performance graphs, and application notes.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess