EN
  • EN
  • DE

EMC 038-004-042 - EMC 5 Meter Cable MINI-HD TO MINI-SAS

Part No EMC 038-004-042 - EMC 5 Meter Cable MINI-HD TO MINI-SAS
Manufacturer EMC
Catalog Cables
Description EMC 5 Meter Cable MINI-HD TO MINI-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398288-EMC 038-004-042 - EMC 5 Meter Cable MINI-HD TO MINI-SAS
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-004-042 - EMC 5 Meter Cable MINI-HD TO MINI-SAS CAD Model

Description

The EMC 038-004-042 is a specialized 5-meter long cable designed to connect and facilitate communication between devices equipped with MINI-HD and MINI-SAS ports, such as storage arrays, servers, and network equipment. This cable is tailored for high-speed data transmission, supporting the rapid movement of large volumes of data within data centers and IT environments. The use of MINI-HD and MINI-SAS connectors on this cable ensures compatibility with a wide range of EMC storage systems and network devices, providing a secure, stable connection that contributes to maintaining high performance and reliability. Manufactured with a focus on durability and signal integrity, the EMC 038-004-042 cable minimizes potential data loss and electromagnetic interference, enhancing overall system efficiency. This cable is an integral component for organizations looking to optimize their storage and networking infrastructure, offering a reliable solution for connecting critical devices and ensuring seamless data communication. Its construction and length provide the flexibility and quality expected from EMC, making it an essential part of any high-performance data management and networking strategy.

You May Also Be Interested in

NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess