EN
  • EN
  • DE

SIT8003AI-12-18S-26.000000D

Part No SIT8003AI-12-18S-26.000000D
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093168-SIT8003AI-12-18S-26.000000D
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AI-12-18S-26.000000D CAD Model

Description

The SiTIME SIT8003AI-12-18S-26.000000D is a programmable oscillator from the SiT8003 family, offering flexibility and precision for various timing applications. This oscillator allows users to configure the output frequency to match their specific requirements, providing a customizable clock source for electronic systems.

Applications:

  • High-Performance Computing: Used in servers and workstations to provide stable clock signals for processors and memory.
  • Data Centers: Employed in data center equipment for synchronization and timing.
  • Telecommunications: Integrated into telecommunications equipment for network synchronization and signal processing.
  • Aerospace and Defense: Used in avionics and military systems where reliability and precision are critical.
  • Instrumentation: Provides the clock signal for high-precision instruments and measurement devices.

Features:

  • Programmable Frequency: Offers a frequency range that can be programmed to suit specific application requirements.
  • Supply Voltage: Operates at a supply voltage of 1.8V, suitable for low-power applications.
  • Frequency Stability: Provides excellent frequency stability over a wide range of temperatures and operating conditions.
  • Low Jitter: Features very low phase jitter, ensuring signal integrity in high-speed applications.
  • Small Size: Comes in a compact package, making it suitable for space-constrained designs.
  • Wide Temperature Range: Operates reliably over a broad temperature range.
  • RoHS Compliant: Complies with RoHS standards, ensuring that it is environmentally friendly.

Benefits:

  • Flexibility: Programmable frequency allows for customization and reduces the need for multiple fixed-frequency oscillators.
  • Improved Performance: Stable and accurate clock signal enhances overall system performance.
  • Reduced BOM Costs: Lowers the bill of materials (BOM) cost by replacing multiple fixed-frequency oscillators.
  • Increased Reliability: High-quality design and manufacturing ensure long-term reliability.
  • Simplified Integration: Easy to integrate into various electronic designs.

Additional Details:

The SIT8003AI-12-18S-26.000000D utilizes advanced MEMS technology to achieve high performance and stability. The 26.000000 MHz frequency is a common choice for many digital and communication applications. This oscillator is also designed to be highly resistant to shock and vibration, making it suitable for use in demanding environments. The 'D' at the end of the part number may indicate a specific tolerance or specification.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess